Mini-Circuits RF and Wireless - Balun BLNK2-542R+

Description
1:2 LTCC TRANSFORMER, 4900 - 595
Datasheet
Description
1:2 LTCC TRANSFORMER, 4900 - 595
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun BLNK2-542R+
1:2 LTCC TRANSFORMER, 4900 - 595

1:2 LTCC TRANSFORMER, 4900 - 595

Supplier's Site
1:2 LTCC TRANSFORMER, 4900 - 595

1:2 LTCC TRANSFORMER, 4900 - 595

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BLNK2-542R+ BLNK2-542R+
Product Name RF and Wireless - Balun Balun
Operating Frequency 4900 to 5950 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
RF Transceiver ICs - BCM4354KKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32P4101A-CGE - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3210-E-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details