COAX ADAPT N TO N
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Adapter Type: Plug to Plug
Conversion Type: Same Series
Center Gender: Female to Female
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
Impedance: Not Required(ohm)
DC Block 10MHz to 6000MHz Type N Product overview: BLK-6-N+ from Mini-Circuits is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 6000MHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10MHz, 6000MHz, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-BLK-6-N+ can be used for catalog matching and distributor lookup.
RF CONNECTOR ACCESSORIES N-TYPE DC BLOCK 10 MHZ - 6 GHZ, 50 OHMS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 3157-BLK-6-N+-ND | 374-BLK-6-N+ | 20AJ5967 | |
| Product Name | Coaxial Connector (RF) Adapters | Connectors,Interconnects | 10MHz 6000MHz Electronic Connector | Rf Connector Accessories N-Type Dc Block 10 Mhz - 6 Ghz, 50 Ohms Mini-Circuits |
| Connector Type | Type N |