Mini-Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching BFHK-6751+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching Package: SOT1275-3 Product Status: Active Frequency: 5kHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Package / Case: 10-WFBGA, DSBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching Package: SOT1275-3 Product Status: Active Frequency: 5kHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Package / Case: 10-WFBGA, DSBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching Package: SOT1275-3 Product Status: Active Frequency: 5kHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Package / Case: 10-WFBGA, DSBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Package: SOT1275-3
Product Status: Active
Frequency: 5kHz
Impedance: Not Required(ohm)
Insertion Loss: 1.2dB
Package / Case: 10-WFBGA, DSBGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Package Type Other; SOT1275-3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3941KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 7513067 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-3REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details