Mini-Circuits Connectors,Interconnects BFHK-1072+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 449-FBGA Product Status: Obsolete Frequency: 5kHz Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Mounting Type: Through Hole Package / Case: 14-CFlatPack Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 449-FBGA Product Status: Obsolete Frequency: 5kHz Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Mounting Type: Through Hole Package / Case: 14-CFlatPack Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 449-FBGA Product Status: Obsolete Frequency: 5kHz Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Mounting Type: Through Hole Package / Case: 14-CFlatPack Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 449-FBGA
Product Status: Obsolete
Frequency: 5kHz
Insertion Loss: 1.2dB
Filter Type: Differential Mode - Single
Mounting Type: Through Hole
Package / Case: 14-CFlatPack
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details