Mini-Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference BFCV-3641+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Active Frequency: 824MHz ~ 4.2GHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Power Line Mounting Type: Through Hole Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Active Frequency: 824MHz ~ 4.2GHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Power Line Mounting Type: Through Hole Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Active Frequency: 824MHz ~ 4.2GHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Power Line Mounting Type: Through Hole Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Package: 10-UFDFN Exposed Pad, 10-TMLF
Product Status: Active
Frequency: 824MHz ~ 4.2GHz
Impedance: Not Required(ohm)
Insertion Loss: 1.2dB
Filter Type: Power Line
Mounting Type: Through Hole
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; 10-UFDFN Exposed Pad, 10-TMLF
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR421AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low Power FGA Voltage References - ISL60002CIH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
8 suppliers