Mini-Circuits Connectors,Interconnects BFCV-2895+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Frequency: 5 MHz ~ 2.7 GHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Fixed Package / Case: 8-TFDFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Frequency: 5 MHz ~ 2.7 GHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Fixed Package / Case: 8-TFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Frequency: 5 MHz ~ 2.7 GHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Fixed Package / Case: 8-TFDFN Exposed Pad

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Frequency: 5 MHz ~ 2.7 GHz
Impedance: Not Required(ohm)
Insertion Loss: 1.2dB
Filter Type: Filtered (EMI, RFI) - Commercial
Mounting Type: Fixed
Package / Case: 8-TFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details