Mini-Circuits Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BFCQ-1932+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: 48-LFLGA Exposed Pad Product Status: Active Frequency: 5kHz Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: 48-LFLGA Exposed Pad Product Status: Active Frequency: 5kHz Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: 48-LFLGA Exposed Pad Product Status: Active Frequency: 5kHz Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Package: 48-LFLGA Exposed Pad
Product Status: Active
Frequency: 5kHz
Filter Type: Filtered (EMI, RFI) - Commercial
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Push Pull, Active Low
View Details