Mini-Circuits Connectors,Interconnects BFCQ-1892+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 196-BGA, CSPBGA Product Status: Obsolete Frequency: 2GHz ~ 50GHz Mounting Type: Requires Holder Package / Case: 1608, Concave, Long Side Terminals Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 196-BGA, CSPBGA Product Status: Obsolete Frequency: 2GHz ~ 50GHz Mounting Type: Requires Holder Package / Case: 1608, Concave, Long Side Terminals Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 196-BGA, CSPBGA Product Status: Obsolete Frequency: 2GHz ~ 50GHz Mounting Type: Requires Holder Package / Case: 1608, Concave, Long Side Terminals Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 196-BGA, CSPBGA
Product Status: Obsolete
Frequency: 2GHz ~ 50GHz
Mounting Type: Requires Holder
Package / Case: 1608, Concave, Long Side Terminals
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details