Mini-Circuits Connectors,Interconnects BFCO-552+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-TFQFN Exposed Pad, 10-MLF Product Status: Active Frequency: 868.95 MHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-TFQFN Exposed Pad, 10-MLF Product Status: Active Frequency: 868.95 MHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-TFQFN Exposed Pad, 10-MLF Product Status: Active Frequency: 868.95 MHz Impedance: Not Required(ohm) Insertion Loss: 1.2dB Filter Type: Differential Mode - Single Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-TFQFN Exposed Pad, 10-MLF
Product Status: Active
Frequency: 868.95 MHz
Impedance: Not Required(ohm)
Insertion Loss: 1.2dB
Filter Type: Differential Mode - Single
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAMKM3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - NECU-M-S-D12G4-C2-ET - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers