Mini-Circuits Filters - Ceramic Filters BFCN-3491+

Description
Win Source Part Number: 1002512-BFCN-3491+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 3.489GHz Center Insertion Loss: 3dB Filter Type: Band Pass Height (Max): 0.055" (1.40mm) Bandwidth: 1.58 GHz Package / Case: 1206 (3216 Metric), 4 PC Pad Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-BFCN-3491+TR,31 57-BFCN-3491+DKR,315 7-BFCN-3491+CT
Request a Quote Datasheet
Description
Win Source Part Number: 1002512-BFCN-3491+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 3.489GHz Center Insertion Loss: 3dB Filter Type: Band Pass Height (Max): 0.055" (1.40mm) Bandwidth: 1.58 GHz Package / Case: 1206 (3216 Metric), 4 PC Pad Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-BFCN-3491+TR,31 57-BFCN-3491+DKR,315 7-BFCN-3491+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1002512-BFCN-3491+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1002512-BFCN-3491+
Filters - Ceramic Filters 1002512-BFCN-3491+
Win Source Part Number: 1002512-BFCN-3491+ Category: Filters>Ceramic Filters Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Impedance: 50Ohm Frequency: 3.489GHz Center Insertion Loss: 3dB Filter Type: Band Pass Height (Max): 0.055" (1.40mm) Bandwidth: 1.58 GHz Package / Case: 1206 (3216 Metric), 4 PC Pad Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits Other Names: 3157-BFCN-3491+TR,31 57-BFCN-3491+DKR,315 7-BFCN-3491+CT

Win Source Part Number: 1002512-BFCN-3491+
Category: Filters>Ceramic Filters
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Frequency: 3.489GHz Center
Insertion Loss: 3dB
Filter Type: Band Pass
Height (Max): 0.055" (1.40mm)
Bandwidth: 1.58 GHz
Package / Case: 1206 (3216 Metric), 4 PC Pad
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits
Other Names: 3157-BFCN-3491+TR,3157-BFCN-3491+DKR,3157-BFCN-3491+CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1002512-BFCN-3491+
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data