Mini-Circuits Connectors,Interconnects BFCG-1902+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Frequency: 5kHz Filter Type: Differential Mode - Single Insertion Loss: 1.2dB Mounting Type: Through Hole Package / Case: 1825 (4564 Metric) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Frequency: 5kHz Filter Type: Differential Mode - Single Insertion Loss: 1.2dB Mounting Type: Through Hole Package / Case: 1825 (4564 Metric) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Frequency: 5kHz Filter Type: Differential Mode - Single Insertion Loss: 1.2dB Mounting Type: Through Hole Package / Case: 1825 (4564 Metric) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Frequency: 5kHz
Filter Type: Differential Mode - Single
Insertion Loss: 1.2dB
Mounting Type: Through Hole
Package / Case: 1825 (4564 Metric)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products