Mini-Circuits RF Directional Coupler - BDCN-20-13+ BDCN-20-13+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 234782-BDCN-20-13+ Family Name: BDCN-20 Introduction Date: August 12, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 234782-BDCN-20-13+ Family Name: BDCN-20 Introduction Date: August 12, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - BDCN-20-13+ - 234782-BDCN-20-13+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - BDCN-20-13+
234782-BDCN-20-13+
RF Directional Coupler - BDCN-20-13+ 234782-BDCN-20-13+
Manufacturer: Mini-Circuits Win Source Part Number: 234782-BDCN-20-13+ Family Name: BDCN-20 Introduction Date: August 12, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 234782-BDCN-20-13+
Family Name: BDCN-20
Introduction Date: August 12, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 234782-BDCN-20-13+
Product Name RF Directional Coupler - BDCN-20-13+
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details