Mini-Circuits RF Directional Coupler - BDCN-15-25+ BDCN-15-25+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 234781-BDCN-15-25+ Family Name: BDCN-15-25+ Alternative Parts (Cross-Reference): BDCN-15-25; Introduction Date: July 14, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 234781-BDCN-15-25+ Family Name: BDCN-15-25+ Alternative Parts (Cross-Reference): BDCN-15-25; Introduction Date: July 14, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - BDCN-15-25+ - 234781-BDCN-15-25+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - BDCN-15-25+
234781-BDCN-15-25+
RF Directional Coupler - BDCN-15-25+ 234781-BDCN-15-25+
Manufacturer: Mini-Circuits Win Source Part Number: 234781-BDCN-15-25+ Family Name: BDCN-15-25+ Alternative Parts (Cross-Reference): BDCN-15-25; Introduction Date: July 14, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 234781-BDCN-15-25+
Family Name: BDCN-15-25+
Alternative Parts (Cross-Reference): BDCN-15-25;
Introduction Date: July 14, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 234781-BDCN-15-25+
Product Name RF Directional Coupler - BDCN-15-25+
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details