Mini-Circuits RF and Wireless - RF Directional Coupler BDCA-16-30+

Description
SMT BI-DIR COUP, 1800 - 4200 MHZ
Datasheet
Description
SMT BI-DIR COUP, 1800 - 4200 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - BDCA-16-30+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
BDCA-16-30+
RF and Wireless - RF Directional Coupler BDCA-16-30+
SMT BI-DIR COUP, 1800 - 4200 MHZ

SMT BI-DIR COUP, 1800 - 4200 MHZ

Supplier's Site
RF Directional Coupler - BDCA-16-30+ - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
BDCA-16-30+
RF Directional Coupler BDCA-16-30+
SMT BI-DIR COUP, 1800 - 4200 MHZ

SMT BI-DIR COUP, 1800 - 4200 MHZ

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BDCA-16-30+ BDCA-16-30+
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
Package Type 10-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - CYBL10999-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32LM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4764-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details