Mini-Circuits RF and Wireless - RF Directional Coupler BDCA-10-25+

Description
SMT BI-DIR COUP, 800 - 2500 MHZ
Description
SMT BI-DIR COUP, 800 - 2500 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - BDCA-10-25+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
BDCA-10-25+
RF and Wireless - RF Directional Coupler BDCA-10-25+
SMT BI-DIR COUP, 800 - 2500 MHZ

SMT BI-DIR COUP, 800 - 2500 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number BDCA-10-25+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYWUSB6953-48LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
View Details
RF Receivers - SI4762-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details