Mini-Circuits Balun BBFCG2-43+

Description
LTCC BALUN BPF, 3600-4400 MHZ
Datasheet
Description
LTCC BALUN BPF, 3600-4400 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC BALUN BPF, 3600-4400 MHZ

LTCC BALUN BPF, 3600-4400 MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BBFCG2-43+
Product Name Balun
Operating Frequency 3600 to 4400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Amplifiers - BGA525N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology 5G Standard; 5G, GNSS, LTE
Supply Voltage Other; 1.1V ~ 3.3V
Package Type 6-XFDFN
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT138DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32176-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details