Mini-Circuits Balun BBFCG1-252+

Description
LTCC BALUN BPF, 2400-2500 MHZ
Datasheet
Description
LTCC BALUN BPF, 2400-2500 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC BALUN BPF, 2400-2500 MHZ

LTCC BALUN BPF, 2400-2500 MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BBFCG1-252+
Product Name Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-022001-00 - CYBLE-022001-00 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 5.5 V
View Details
2 suppliers
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details