Mini-Circuits RF and Wireless - Balun ADTL1-18-75+

Description
1:1 CORE & WIRE TRANSFORMER, 5 -
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 5 -
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun ADTL1-18-75+
1:1 CORE & WIRE TRANSFORMER, 5 -

1:1 CORE & WIRE TRANSFORMER, 5 -

Supplier's Site
1:1 CORE & WIRE TRANSFORMER, 5 -

1:1 CORE & WIRE TRANSFORMER, 5 -

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADTL1-18-75+ ADTL1-18-75+
Product Name RF and Wireless - Balun Balun
Operating Frequency 5 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4760-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details