Mini-Circuits Balun - ADTL1-12+ ADTL1-12+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 44577-ADTL1-12+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 44577-ADTL1-12+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - ADTL1-12+ - 44577-ADTL1-12+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - ADTL1-12+
44577-ADTL1-12+
Balun - ADTL1-12+ 44577-ADTL1-12+
Manufacturer: Mini-Circuits Win Source Part Number: 44577-ADTL1-12+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 44577-ADTL1-12+
Family Name: ADT
Introduction Date: June 14, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 44577-ADTL1-12+
Product Name Balun - ADTL1-12+
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details