Mini-Circuits Balun ADTL1-12+

Description
1:1 CORE & WIRE TRANSFORMER, 20
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE TRANSFORMER, 20

1:1 CORE & WIRE TRANSFORMER, 20

Supplier's Site Datasheet
RF and Wireless - Balun ADTL1-12+
1:1 CORE & WIRE TRANSFORMER, 20

1:1 CORE & WIRE TRANSFORMER, 20

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADTL1-12+ ADTL1-12+
Product Name Balun RF and Wireless - Balun
Operating Frequency 20 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43364 - CYW43364 - Infineon Technologies AG
Specs
Technology Bluetooth
Interface SDIO 2.0, gSPI
Features RoHS
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100322QC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details