Mini-Circuits Balun ADT9-1T+

Description
1:9 CORE & WIRE TRANSFORMER, 1 -
Datasheet
Description
1:9 CORE & WIRE TRANSFORMER, 1 -
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:9 CORE & WIRE TRANSFORMER, 1 -

1:9 CORE & WIRE TRANSFORMER, 1 -

Supplier's Site Datasheet
RF and Wireless - Balun ADT9-1T+
1:9 CORE & WIRE TRANSFORMER, 1 -

1:9 CORE & WIRE TRANSFORMER, 1 -

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT9-1T+ ADT9-1T+
Product Name Balun RF and Wireless - Balun
Operating Frequency 1 to 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details