Mini-Circuits Balun - ADT8-1T+ ADT8-1T+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 44569-ADT8-1T+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 44569-ADT8-1T+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - ADT8-1T+ - 44569-ADT8-1T+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - ADT8-1T+
44569-ADT8-1T+
Balun - ADT8-1T+ 44569-ADT8-1T+
Manufacturer: Mini-Circuits Win Source Part Number: 44569-ADT8-1T+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 44569-ADT8-1T+
Family Name: ADT
Introduction Date: June 14, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 44569-ADT8-1T+
Product Name Balun - ADT8-1T+
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details