Mini-Circuits Balun ADT4-6WT+

Description
1:4 CORE & WIRE TRANSFORMER, 0.5
Datasheet
Description
1:4 CORE & WIRE TRANSFORMER, 0.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE TRANSFORMER, 0.5

1:4 CORE & WIRE TRANSFORMER, 0.5

Supplier's Site Datasheet
RF and Wireless - Balun ADT4-6WT+
1:4 CORE & WIRE TRANSFORMER, 0.5

1:4 CORE & WIRE TRANSFORMER, 0.5

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT4-6WT+ ADT4-6WT+
Product Name Balun RF and Wireless - Balun
Operating Frequency 0.5000 to 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Micro u-blox ZED-X20P - AS-RTK-MICRO-X20P - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20704UA1KFFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details