Mini-Circuits Balun ADT4-6+

Description
1:4 CORE & WIRE TRANSFORMER, 0.0
Datasheet
Description
1:4 CORE & WIRE TRANSFORMER, 0.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun ADT4-6+
1:4 CORE & WIRE TRANSFORMER, 0.0

1:4 CORE & WIRE TRANSFORMER, 0.0

Supplier's Site Datasheet
RF and Wireless - Balun ADT4-6+
1:4 CORE & WIRE TRANSFORMER, 0.0

1:4 CORE & WIRE TRANSFORMER, 0.0

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT4-6+ ADT4-6+
Product Name Balun RF and Wireless - Balun
Operating Frequency 0.0070 to 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20707UA2KFFB4GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54126FM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Demodulators - SI2183-B60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.14V ~ 1.3V
Package Type 48-QFN
View Details