Mini-Circuits Balun ADT2-1T+

Description
1:2 CORE & WIRE TRANSFORMER, 0.4
Datasheet
Description
1:2 CORE & WIRE TRANSFORMER, 0.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 CORE & WIRE TRANSFORMER, 0.4

1:2 CORE & WIRE TRANSFORMER, 0.4

Supplier's Site Datasheet
RF and Wireless - Balun ADT2-1T+
1:2 CORE & WIRE TRANSFORMER, 0.4

1:2 CORE & WIRE TRANSFORMER, 0.4

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT2-1T+ ADT2-1T+
Product Name Balun RF and Wireless - Balun
Operating Frequency 0.4000 to 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - SI32176-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details