Mini-Circuits RF/IF and RFID - Balun ADT2-162T+

Description
Win Source Part Number: 1029839-ADT2-162T+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 20MHz ~ 1.6GHz Phase Difference: 3° Insertion Loss (Max): 3dB Return Loss (Min): 12dB Package / Case: 6-SMD, Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-ADT2-162T+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1029839-ADT2-162T+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 20MHz ~ 1.6GHz Phase Difference: 3° Insertion Loss (Max): 3dB Return Loss (Min): 12dB Package / Case: 6-SMD, Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-ADT2-162T+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1029839-ADT2-162T+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1029839-ADT2-162T+
RF/IF and RFID - Balun 1029839-ADT2-162T+
Win Source Part Number: 1029839-ADT2-162T+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 20MHz ~ 1.6GHz Phase Difference: 3° Insertion Loss (Max): 3dB Return Loss (Min): 12dB Package / Case: 6-SMD, Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-ADT2-162T+TR

Win Source Part Number: 1029839-ADT2-162T+
Category: RF/IF and RFID>Balun
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Range: 20MHz ~ 1.6GHz
Phase Difference: 3°
Insertion Loss (Max): 3dB
Return Loss (Min): 12dB
Package / Case: 6-SMD, Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: Mini-Circuits
Other Names: 3157-ADT2-162T+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1029839-ADT2-162T+
Product Name RF/IF and RFID - Balun
Frequency 2.00E7 to 1.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details