Mini-Circuits RF and Wireless - Balun ADT16-6+

Description
1:16 CORE & WIRE TRANSFORMER, 0.
Datasheet
Description
1:16 CORE & WIRE TRANSFORMER, 0.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun ADT16-6+
1:16 CORE & WIRE TRANSFORMER, 0.

1:16 CORE & WIRE TRANSFORMER, 0.

Supplier's Site
1:16 CORE & WIRE TRANSFORMER, 0.

1:16 CORE & WIRE TRANSFORMER, 0.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT16-6+ ADT16-6+
Product Name RF and Wireless - Balun Balun
Operating Frequency 0.2500 to 105 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LV10A-CAAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details