Mini-Circuits Balun - ADT16-1T+ ADT16-1T+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 44457-ADT16-1T+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 44457-ADT16-1T+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - ADT16-1T+ - 44457-ADT16-1T+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - ADT16-1T+
44457-ADT16-1T+
Balun - ADT16-1T+ 44457-ADT16-1T+
Manufacturer: Mini-Circuits Win Source Part Number: 44457-ADT16-1T+ Family Name: ADT Introduction Date: June 14, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 44457-ADT16-1T+
Family Name: ADT
Introduction Date: June 14, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 44457-ADT16-1T+
Product Name Balun - ADT16-1T+
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details