Mini-Circuits RF and Wireless - Balun ADT1.5-1+

Description
1:1.5 CORE & WIRE TRANSFORMER, 0
Datasheet
Description
1:1.5 CORE & WIRE TRANSFORMER, 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun ADT1.5-1+
1:1.5 CORE & WIRE TRANSFORMER, 0

1:1.5 CORE & WIRE TRANSFORMER, 0

Supplier's Site
1:1.5 CORE & WIRE TRANSFORMER, 0

1:1.5 CORE & WIRE TRANSFORMER, 0

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT1.5-1+ ADT1.5-1+
Product Name RF and Wireless - Balun Balun
Operating Frequency 0.5000 to 650 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RFID Reader Modules - RI-STU-MB2A-03 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 92mm x 82mm x 59mm, RS232
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
RF Amplifiers - BGA725L6E6327FTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.6V
Package Type 6-XFDFN
View Details