Mini-Circuits RF and Wireless - Balun ADT1-1WT-1+

Description
1:1 CORE & WIRE TRANSFORMER, 1 -
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 1 -
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun ADT1-1WT-1+
1:1 CORE & WIRE TRANSFORMER, 1 -

1:1 CORE & WIRE TRANSFORMER, 1 -

Supplier's Site
1:1 CORE & WIRE TRANSFORMER, 1 -

1:1 CORE & WIRE TRANSFORMER, 1 -

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADT1-1WT-1+ ADT1-1WT-1+
Product Name RF and Wireless - Balun Balun
Operating Frequency 1 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100EL16M - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - SI32177-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details