Mini-Circuits RF Power Dividers/Splitters ADQ-22+

Description
RF PWR DVDR 95MHZ-200MHZ 8SMD
Datasheet
Description
RF PWR DVDR 95MHZ-200MHZ 8SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - ADQ-22+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
ADQ-22+
RF Power Dividers/Splitters ADQ-22+
RF PWR DVDR 95MHZ-200MHZ 8SMD

RF PWR DVDR 95MHZ-200MHZ 8SMD

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers-Splitters - ADQ-22+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
ADQ-22+
RF and Wireless - RF Power Dividers-Splitters ADQ-22+
RF PWR DVDR 95MHZ-200MHZ 8SMD

RF PWR DVDR 95MHZ-200MHZ 8SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADQ-22+ ADQ-22+
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32/BFA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Modems - ICs and Modules - SI3016-BS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details