Mini-Circuits RF Power Dividers/Splitters ADP-2-10+

Description
RF PWR DVDR 5MHZ-1GHZ 6SMD
Datasheet
Description
RF PWR DVDR 5MHZ-1GHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - ADP-2-10+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
ADP-2-10+
RF Power Dividers/Splitters ADP-2-10+
RF PWR DVDR 5MHZ-1GHZ 6SMD

RF PWR DVDR 5MHZ-1GHZ 6SMD

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers-Splitters - ADP-2-10+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
ADP-2-10+
RF and Wireless - RF Power Dividers-Splitters ADP-2-10+
RF PWR DVDR 5MHZ-1GHZ 6SMD

RF PWR DVDR 5MHZ-1GHZ 6SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADP-2-10+ ADP-2-10+
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYBL10561-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS30FM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4767-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details