Mini-Circuits RF Mixers ADE-12MH+

Description
IC MIXER 10MHZ-1.2GHZ 6SMD
Datasheet
Description
IC MIXER 10MHZ-1.2GHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - ADE-12MH+ - ODG (Origin Data Global)
Shenzhen, China
RF Mixers
ADE-12MH+
RF Mixers ADE-12MH+
IC MIXER 10MHZ-1.2GHZ 6SMD

IC MIXER 10MHZ-1.2GHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ADE-12MH+
Product Name RF Mixers
Technology Cellular, UHF, VHF
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - 336-2140-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers