Mini-Circuits RF and Wireless - RF Directional Coupler ADC-6-13+

Description
RF DIR CPLR 200MHZ-1.3GHZ 6SMD
Datasheet
Description
RF DIR CPLR 200MHZ-1.3GHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - ADC-6-13+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
ADC-6-13+
RF and Wireless - RF Directional Coupler ADC-6-13+
RF DIR CPLR 200MHZ-1.3GHZ 6SMD

RF DIR CPLR 200MHZ-1.3GHZ 6SMD

Supplier's Site
RF Directional Coupler - ADC-6-13+ - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
ADC-6-13+
RF Directional Coupler ADC-6-13+
RF DIR CPLR 200MHZ-1.3GHZ 6SMD

RF DIR CPLR 200MHZ-1.3GHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADC-6-13+ ADC-6-13+
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
Package Type 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47911A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details