Mini-Circuits RF Directional Coupler - ADC-6-10-75+ ADC-6-10-75+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 859942-ADC-6-10-75+ Features: RF Directional Coupler General Purpose 20MHz ~ 1GHz 6.6 ± 0.5dB 500mW 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 859942-ADC-6-10-75+ Features: RF Directional Coupler General Purpose 20MHz ~ 1GHz 6.6 ± 0.5dB 500mW 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - ADC-6-10-75+ - 859942-ADC-6-10-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - ADC-6-10-75+
859942-ADC-6-10-75+
RF Directional Coupler - ADC-6-10-75+ 859942-ADC-6-10-75+
Manufacturer: Mini-Circuits Win Source Part Number: 859942-ADC-6-10-75+ Features: RF Directional Coupler General Purpose 20MHz ~ 1GHz 6.6 ± 0.5dB 500mW 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 859942-ADC-6-10-75+
Features: RF Directional Coupler General Purpose 20MHz ~ 1GHz 6.6 ± 0.5dB 500mW 6-SMD, Flat Leads
Package: Reel - TR
Package: 6-SMD, Flat Leads
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 859942-ADC-6-10-75+
Product Name RF Directional Coupler - ADC-6-10-75+
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details