Mini-Circuits RF Directional Coupler - ADC-20-4-75+ ADC-20-4-75+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 41011-ADC-20-4-75+ Family Name: ADC-20-4-75+ Introduction Date: June 16, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 41011-ADC-20-4-75+ Family Name: ADC-20-4-75+ Introduction Date: June 16, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - ADC-20-4-75+ - 41011-ADC-20-4-75+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - ADC-20-4-75+
41011-ADC-20-4-75+
RF Directional Coupler - ADC-20-4-75+ 41011-ADC-20-4-75+
Manufacturer: Mini-Circuits Win Source Part Number: 41011-ADC-20-4-75+ Family Name: ADC-20-4-75+ Introduction Date: June 16, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 41011-ADC-20-4-75+
Family Name: ADC-20-4-75+
Introduction Date: June 16, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 41011-ADC-20-4-75+
Product Name RF Directional Coupler - ADC-20-4-75+
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details