Mini-Circuits RF Directional Coupler ADC-20-4-75+

Description
RF DIR COUPLER 5MHZ-1.25GHZ 6SMD
Datasheet
Description
RF DIR COUPLER 5MHZ-1.25GHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - ADC-20-4-75+ - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
ADC-20-4-75+
RF Directional Coupler ADC-20-4-75+
RF DIR COUPLER 5MHZ-1.25GHZ 6SMD

RF DIR COUPLER 5MHZ-1.25GHZ 6SMD

Supplier's Site Datasheet
RF and Wireless - RF Directional Coupler - ADC-20-4-75+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
ADC-20-4-75+
RF and Wireless - RF Directional Coupler ADC-20-4-75+
RF DIR COUPLER 5MHZ-1.25GHZ 6SMD

RF DIR COUPLER 5MHZ-1.25GHZ 6SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ADC-20-4-75+ ADC-20-4-75+
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
Package Type 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24L01P-R7TR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details