Mini-Circuits RF Directional Coupler - ADC-15-4+ ADC-15-4+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 41001-ADC-15-4+ Family Name: ADC-15-4 Introduction Date: June 15, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 41001-ADC-15-4+ Family Name: ADC-15-4 Introduction Date: June 15, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - ADC-15-4+ - 41001-ADC-15-4+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - ADC-15-4+
41001-ADC-15-4+
RF Directional Coupler - ADC-15-4+ 41001-ADC-15-4+
Manufacturer: Mini-Circuits Win Source Part Number: 41001-ADC-15-4+ Family Name: ADC-15-4 Introduction Date: June 15, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 41001-ADC-15-4+
Family Name: ADC-15-4
Introduction Date: June 15, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 41001-ADC-15-4+
Product Name RF Directional Coupler - ADC-15-4+
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details