Mini-Circuits Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 141-7SM+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Style: C Length: 0.50' (152.4mm) Cable Type: Individual Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Style: C Length: 0.50' (152.4mm) Cable Type: Individual Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Style: C Length: 0.50' (152.4mm) Cable Type: Individual Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 4-UFDFN, 4-TMLF
Product Status: Preliminary
Style: C
Length: 0.50' (152.4mm)
Cable Type: Individual
Overall Impedance: 50 Ohms
Frequency - Max: 650 MHz
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 4-UFDFN, 4-TMLF
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details