Mini-Circuits Connectors,Interconnects 141-5SM+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Package: 841-BFBGA, FCBGA Style: C Cable Type: Round Length: 0.50' (152.4mm) Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Package: 841-BFBGA, FCBGA Style: C Cable Type: Round Length: 0.50' (152.4mm) Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Package: 841-BFBGA, FCBGA Style: C Cable Type: Round Length: 0.50' (152.4mm) Overall Impedance: 50 Ohms Frequency - Max: 650 MHz Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Package: 841-BFBGA, FCBGA
Style: C
Cable Type: Round
Length: 0.50' (152.4mm)
Overall Impedance: 50 Ohms
Frequency - Max: 650 MHz
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details