Mini-Circuits Connectors,Interconnects 141-12SM+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD Module, No Lead Product Status: Active Style: C 1st Connector: BNC, Male Plug 1st Contact Gender: Female 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector: Alligator Clip Insulated (2) 2nd Contact Gender: Female 2nd Connector Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD Module, No Lead Product Status: Active Style: C 1st Connector: BNC, Male Plug 1st Contact Gender: Female 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector: Alligator Clip Insulated (2) 2nd Contact Gender: Female 2nd Connector Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-SMD Module, No Lead Product Status: Active Style: C 1st Connector: BNC, Male Plug 1st Contact Gender: Female 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector: Alligator Clip Insulated (2) 2nd Contact Gender: Female 2nd Connector Mounting Type: Free Hanging (In-Line)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-SMD Module, No Lead
Product Status: Active
Style: C
1st Connector: BNC, Male Plug
1st Contact Gender: Female
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector: Alligator Clip Insulated (2)
2nd Contact Gender: Female
2nd Connector Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details