Minerallac Company Conduit/Cable Fastener TS75

Description
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH IMC/RIGID, 3/4 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
Datasheet
Description
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH IMC/RIGID, 3/4 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - TS75 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
TS75
Conduit/Cable Fastener TS75
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH IMC/RIGID, 3/4 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
  • ACOUSTICAL T BAR CLIP TYPE
  • SPRING STEEL MATERIAL
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH IMC/RIGID, 3/4 INCH EMT CONDUIT/CABLE SIZE
  • MINERALLAC[R] BRAND
  • WITH FAST SUPPORT HANGER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number TS75
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 754194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Cold Rolled Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details