Minerallac Company Conduit/Cable Fastener TS50

Description
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
Datasheet
Description
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - TS50 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
TS50
Conduit/Cable Fastener TS50
ACOUSTICAL T BAR CLIP TYPE SPRING STEEL MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT/CABLE SIZE MINERALLAC[R] BRAND WITH FAST SUPPORT HANGER
  • ACOUSTICAL T BAR CLIP TYPE
  • SPRING STEEL MATERIAL
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH EMT CONDUIT/CABLE SIZE
  • MINERALLAC[R] BRAND
  • WITH FAST SUPPORT HANGER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number TS50
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details