Minerallac Company Conduit/Cable Fastener SSKC1

Description
CONDUIT TO WOOD/METAL STUD SUPPORT TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK NUMBER OF HOLE 3 APPLICATION METAL OR WOOD STUDS
Datasheet
Description
CONDUIT TO WOOD/METAL STUD SUPPORT TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK NUMBER OF HOLE 3 APPLICATION METAL OR WOOD STUDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SSKC1 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
SSKC1
Conduit/Cable Fastener SSKC1
CONDUIT TO WOOD/METAL STUD SUPPORT TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1 INCH CONDUIT CONDUIT/CABLE SIZE COLOR BLACK NUMBER OF HOLE 3 APPLICATION METAL OR WOOD STUDS
  • CONDUIT TO WOOD/METAL STUD SUPPORT TYPE
  • BLACK PHOSPHATE SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1 INCH CONDUIT CONDUIT/CABLE SIZE
  • COLOR BLACK
  • NUMBER OF HOLE 3
  • APPLICATION METAL OR WOOD STUDS
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number SSKC1
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details