Minerallac Company Conduit/Cable Fastener SS75

Description
CONDUIT TO WOOD/METAL STUD SUPPORT TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH RIGID/IMC, 3/4 INCH EMT CONDUIT/CABLE SIZE COLOR BLACK NUMBER OF HOLE 3 APPLICATION METAL OR WOOD STUDS
Datasheet
Description
CONDUIT TO WOOD/METAL STUD SUPPORT TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH RIGID/IMC, 3/4 INCH EMT CONDUIT/CABLE SIZE COLOR BLACK NUMBER OF HOLE 3 APPLICATION METAL OR WOOD STUDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SS75 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
SS75
Conduit/Cable Fastener SS75
CONDUIT TO WOOD/METAL STUD SUPPORT TYPE BLACK PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH RIGID/IMC, 3/4 INCH EMT CONDUIT/CABLE SIZE COLOR BLACK NUMBER OF HOLE 3 APPLICATION METAL OR WOOD STUDS
  • CONDUIT TO WOOD/METAL STUD SUPPORT TYPE
  • BLACK PHOSPHATE SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH RIGID/IMC, 3/4 INCH EMT CONDUIT/CABLE SIZE
  • COLOR BLACK
  • NUMBER OF HOLE 3
  • APPLICATION METAL OR WOOD STUDS
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number SS75
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details