SBX -- CONDUIT/CABLE FASTENER
Minerallac Company
Conduit/Cable Fastener
SBX
Description
ANGLE BRACKET TO CONDUIT CLIP TYPE
SPRING STEEL MATERIAL
100 STANDARD PACKAGE
(2) 12 AWG TO (3) 10 AWG CONDUIT/CABLE SIZE
COLOR BLACK
Description
ANGLE BRACKET TO CONDUIT CLIP TYPE
SPRING STEEL MATERIAL
100 STANDARD PACKAGE
(2) 12 AWG TO (3) 10 AWG CONDUIT/CABLE SIZE
COLOR BLACK
Datasheet
Suppliers
Conduit/Cable Fastener
SBX
ANGLE BRACKET TO CONDUIT CLIP TYPE
SPRING STEEL MATERIAL
100 STANDARD PACKAGE
(2) 12 AWG TO (3) 10 AWG CONDUIT/CABLE SIZE
COLOR BLACK
- ANGLE BRACKET TO CONDUIT CLIP TYPE
- SPRING STEEL MATERIAL
- 100 STANDARD PACKAGE
- (2) 12 AWG TO (3) 10 AWG CONDUIT/CABLE SIZE
- COLOR BLACK
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SBX |
|
Product Name
|
Conduit/Cable Fastener |
|
Fitting Type
|
Conduit Fastener
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details