Minerallac Company Conduit/Cable Fastener SB75

Description
CONDUIT TO METAL STUD FASTENER TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH IMC/RIGID, 3/4 INCH EMT CONDUIT/CABLE SIZE INSTALLATION HAMMER-ON COLOR BLACK
Datasheet
Description
CONDUIT TO METAL STUD FASTENER TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH IMC/RIGID, 3/4 INCH EMT CONDUIT/CABLE SIZE INSTALLATION HAMMER-ON COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SB75 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
SB75
Conduit/Cable Fastener SB75
CONDUIT TO METAL STUD FASTENER TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 1/2 INCH IMC/RIGID, 3/4 INCH EMT CONDUIT/CABLE SIZE INSTALLATION HAMMER-ON COLOR BLACK
  • CONDUIT TO METAL STUD FASTENER TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH IMC/RIGID, 3/4 INCH EMT CONDUIT/CABLE SIZE
  • INSTALLATION HAMMER-ON
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number SB75
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details