SB50 -- CONDUIT/CABLE FASTENER
Minerallac Company
Conduit/Cable Fastener
SB50
Description
CONDUIT TO METAL STUD FASTENER TYPE
SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/2 INCH EMT CONDUIT/CABLE SIZE
INSTALLATION HAMMER-ON
COLOR BLACK
Description
CONDUIT TO METAL STUD FASTENER TYPE
SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/2 INCH EMT CONDUIT/CABLE SIZE
INSTALLATION HAMMER-ON
COLOR BLACK
Datasheet
Suppliers
Conduit/Cable Fastener
SB50
CONDUIT TO METAL STUD FASTENER TYPE
SPRING STEEL MATERIAL
100 STANDARD PACKAGE
1/2 INCH EMT CONDUIT/CABLE SIZE
INSTALLATION HAMMER-ON
COLOR BLACK
- CONDUIT TO METAL STUD FASTENER TYPE
- SPRING STEEL MATERIAL
- 100 STANDARD PACKAGE
- 1/2 INCH EMT CONDUIT/CABLE SIZE
- INSTALLATION HAMMER-ON
- COLOR BLACK
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
SB50 |
|
Product Name
|
Conduit/Cable Fastener |
|
Fitting Type
|
Conduit Fastener
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details