Minerallac Company Conduit to Beam/Flange Fastener R51638T

Description
ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 160 LB (STATIC) LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR BLACK SIZE 1.32 INCH W X 1.6 INCH D X 2.22 INCH H
Datasheet
Description
ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 160 LB (STATIC) LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR BLACK SIZE 1.32 INCH W X 1.6 INCH D X 2.22 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - R51638T - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
R51638T
Conduit to Beam/Flange Fastener R51638T
ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 160 LB (STATIC) LOAD CAPACITY 5/16 TO 1/2 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR BLACK SIZE 1.32 INCH W X 1.6 INCH D X 2.22 INCH H
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 160 LB (STATIC) LOAD CAPACITY
  • 5/16 TO 1/2 INCH BEAM/FLANGE SIZE
  • NUMBER OF HOLES 2
  • COLOR BLACK
  • SIZE 1.32 INCH W X 1.6 INCH D X 2.22 INCH H
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number R51638T
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details