Minerallac Company Conduit to Beam/Flange Fastener R1838T

Description
ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 160 LB (STATIC) LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR BLACK SIZE 1.32 INCH W X 1.38 INCH D X 2.03 INCH H
Datasheet
Description
ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 160 LB (STATIC) LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR BLACK SIZE 1.32 INCH W X 1.38 INCH D X 2.03 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - R1838T - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
R1838T
Conduit to Beam/Flange Fastener R1838T
ZINC PHOSPHATE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 160 LB (STATIC) LOAD CAPACITY 1/8 TO 1/4 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR BLACK SIZE 1.32 INCH W X 1.38 INCH D X 2.03 INCH H
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 160 LB (STATIC) LOAD CAPACITY
  • 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
  • NUMBER OF HOLES 2
  • COLOR BLACK
  • SIZE 1.32 INCH W X 1.38 INCH D X 2.03 INCH H
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number R1838T
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details